parvalux by maxon PM11 48V 3000 RPM 775331

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM11 is a permanent magnet DC motor with a 66 mm frame and 44 mm stack length, designed for applications requiring nominal continuous torque of 0.32 Nm and up to 101 W power output. Part number 775331 operates at 48 V DC, delivers 3000 rpm at nominal speed, and has a nominal continuous current of 1.2 A, stall torque of 1.8 Nm, and maximum efficiency of 82%. It features a 1.6 kg weight, IP54 protection, Class F insulation, and reversible rotation. Rotor inertia is 1260 gcm², terminal resistance is 1.2 Ω, and the speed constant is 77 rpm/V.

Datasheet Summary
Powered by GS/AI

The PM11 is a permanent magnet DC motor with a 66 mm frame and 44 mm stack length, designed for applications requiring nominal continuous torque of 0.32 Nm and up to 101 W power output. Part number 775331 operates at 48 V DC, delivers 3000 rpm at nominal speed, and has a nominal continuous current of 1.2 A, stall torque of 1.8 Nm, and maximum efficiency of 82%. It features a 1.6 kg weight, IP54 protection, Class F insulation, and reversible rotation. Rotor inertia is 1260 gcm², terminal resistance is 1.2 Ω, and the speed constant is 77 rpm/V.

Suppliers

Company
Product
Description
Supplier Links
PM11 48V 3000 RPM - 775331 - parvalux by maxon
Taunton, MA, United States
PM11 48V 3000 RPM
775331
PM11 48V 3000 RPM 775331
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775331
Product Name PM11 48V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
Output Power 0.1354 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-75 48V 3000RPM – GB12 60:1 Bronze - 781108-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
SD12 Series 24V 75W - 122475S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.1005 HP
View Details
BRx90-50 12V 3000RPM – GB12 15:1 Bronze - 781102-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM50-50 48V 3000 RPM – GB12 75:1 Composite - 5050481275C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details