parvalux by maxon PM8 48V 3000 RPM – S Box 4:1 Composite 848S4C

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM8 48V 3000 RPM ,Äì S Box 4:1 Composite motor from Parvalux features a 56 mm frame and a 24 mm stack length. It operates at a nominal voltage of 48V and delivers a nominal continuous torque of 0.078 Nm, with a maximum intermittent torque of 0.11 Nm for 15 minutes. The motor achieves a no-load speed of 3936 RPM and a nominal speed of 3000 RPM. It has a stall current of 4.1 A and a stall torque of 0.4 Nm. The motor's efficiency peaks at 71%, and it has a weight of 0.6 kg. It is rated IP54 for protection against dust and water, making it suitable for various applications. The motor is reversible and can be paired with different gearboxes for customized performance.

Datasheet Summary
Powered by GS/AI

The PM8 48V 3000 RPM ,Äì S Box 4:1 Composite motor from Parvalux features a 56 mm frame and a 24 mm stack length. It operates at a nominal voltage of 48V and delivers a nominal continuous torque of 0.078 Nm, with a maximum intermittent torque of 0.11 Nm for 15 minutes. The motor achieves a no-load speed of 3936 RPM and a nominal speed of 3000 RPM. It has a stall current of 4.1 A and a stall torque of 0.4 Nm. The motor's efficiency peaks at 71%, and it has a weight of 0.6 kg. It is rated IP54 for protection against dust and water, making it suitable for various applications. The motor is reversible and can be paired with different gearboxes for customized performance.

Suppliers

Company
Product
Description
Supplier Links
PM8 48V 3000 RPM – S Box 4:1 Composite - 848S4C - parvalux by maxon
Taunton, MA, United States
PM8 48V 3000 RPM – S Box 4:1 Composite
848S4C
PM8 48V 3000 RPM – S Box 4:1 Composite 848S4C
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 848S4C
Product Name PM8 48V 3000 RPM – S Box 4:1 Composite
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.0335 HP
Continuous Current 0.7600 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Shunt 12V 2500 rpm - 11215SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.0201 HP
View Details
EPM50-38 24V 3000RPM - 5038243 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
BRx90-75 24V 3000RPM – GB12 60:1 Bronze - 781107-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM70-125 24V - 7012524 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details