parvalux by maxon PM90-180 48V 9018048

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 48 volts and rotates at 3000 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 283 watts and produces 0.9 Nm of continuous torque.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 48 volts and rotates at 3000 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 283 watts and produces 0.9 Nm of continuous torque.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM90-180 is a 90 mm frame PMDC motor designed for applications requiring continuous torque up to 0.9 Nm and nominal power of 283 W. It operates at 48 V with a no-load speed of 3376 rpm and a nominal speed of 3000 rpm. The motor has a 75 mm stack length, weighs 4.00 kg, and is enclosed with IP54 protection and Class F insulation. It is reversible, features two poles, and has a terminal resistance of 0.426 Ω and torque constant of 0.13 Nm/A. Rotor inertia is 8.65 × 10⁻⁴ kgcm². Maximum intermittent torque is 1.50 Nm for 15-minute duty cycles.

Datasheet Summary
Powered by GS/AI

The PM90-180 is a 90 mm frame PMDC motor designed for applications requiring continuous torque up to 0.9 Nm and nominal power of 283 W. It operates at 48 V with a no-load speed of 3376 rpm and a nominal speed of 3000 rpm. The motor has a 75 mm stack length, weighs 4.00 kg, and is enclosed with IP54 protection and Class F insulation. It is reversible, features two poles, and has a terminal resistance of 0.426 Ω and torque constant of 0.13 Nm/A. Rotor inertia is 8.65 × 10⁻⁴ kgcm². Maximum intermittent torque is 1.50 Nm for 15-minute duty cycles.

Suppliers

Company
Product
Description
Supplier Links
PM90-180 48V - 9018048 - parvalux by maxon
Taunton, MA, United States
PM90-180 48V
9018048
PM90-180 48V 9018048
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 48 volts and rotates at 3000 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 283 watts and produces 0.9 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM90-180 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 48 volts and rotates at 3000 rpm. With a stack length of 75 mm and an overall motor length of 183 mm, the motor has an output power of 283 watts and produces 0.9 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 9018048
Product Name PM90-180 48V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
Output Power 0.3793 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-50 Fan Cooled 24V 3000 RPM - V6350-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
BLx60-40 24V 4000 RPM - 6040244 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 7.22 in-oz/amp (51 mN-m/amp)
View Details
PM11 220V 3000 RPM - 775333 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 73.63 in-oz/amp (520 mN-m/amp)
View Details
SD1 Series 24V 75W - 12475S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.1005 HP
View Details