parvalux by maxon PM11 220V 3000 RPM 775333

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM11 220V 3000 RPM - 775333 - parvalux by maxon
Taunton, MA, United States
PM11 220V 3000 RPM
775333
PM11 220V 3000 RPM 775333
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775333
Product Name PM11 220V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 73.63 in-oz/amp (520 mN-m/amp)
Output Power 0.1354 HP
Continuous Current 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Series 24V 95W - 122495S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.1273 HP
View Details
PM11 40V 3000 RPM - 775330 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
EPM50-25 40V 3000RPM - 5025403 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 11.33 in-oz/amp (80 mN-m/amp)
View Details
PM9 48V 3000 RPM – S Box 70:1 Bronze - 948S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details