The BLx60-40 24V 3000 RPM motor from Parvalux is a brushless DC motor with a 60 mm frame and a 40 mm stack length. It operates at a nominal voltage of 24V and delivers a nominal continuous torque of 0.35 Nm. The motor achieves a no-load speed of 3000 RPM and has a maximum intermittent torque of 0.60 Nm for up to 15 minutes. The stall current is rated at 27.0 A, with a stall torque of 1.6 Nm. This motor has a maximum efficiency of 84% and features an IP54 enclosure rating, making it suitable for various applications where dust and water exposure may be a concern. The motor is designed for a maximum ambient temperature of 40°C and has a rotor inertia of 2.4 x 10^-5 Kg/cm². It is equipped with a Hall effect sensor with a 120° electrical angle and has a weight of 1.15 kg. Engineers considering this motor should note its compatibility with Parvalux gearboxes, allowing for tailored solutions to meet specific application requirements.
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.
The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
| parvalux by maxon | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 6040243 |
| Product Name | BLx60-40 24V 3000 RPM |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| Torque Constant | 8.5 in-oz/amp (60 mN-m/amp) |
| Output Power | 0.1474 HP |
| Continuous Current | 6 amps |