parvalux by maxon PM90-150 48V 9015048

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-150 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates at 48 volts and rotates at 3000 rpm. With a stack length of 50 mm and an overall motor length of 153 mm, the motor has an output power of 210 watts and produces 0.67 Nm of continuous torque.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-150 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates at 48 volts and rotates at 3000 rpm. With a stack length of 50 mm and an overall motor length of 153 mm, the motor has an output power of 210 watts and produces 0.67 Nm of continuous torque.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM90-150 48V - 9015048 - parvalux by maxon
Taunton, MA, United States
PM90-150 48V
9015048
PM90-150 48V 9015048
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-150 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates at 48 volts and rotates at 3000 rpm. With a stack length of 50 mm and an overall motor length of 153 mm, the motor has an output power of 210 watts and produces 0.67 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM90-150 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates at 48 volts and rotates at 3000 rpm. With a stack length of 50 mm and an overall motor length of 153 mm, the motor has an output power of 210 watts and produces 0.67 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 9015048
Product Name PM90-150 48V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
Output Power 0.2814 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-38 24V 3000RPM - 5038243 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
SD1 Series 24V 50W - 12450S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.0670 HP
View Details
EPM50-63 48V 3000 RPM – GB12 75:1 Bronze - 5063481275B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM8 48V 3000 RPM – S Box 70:1 Bronze - 848S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details