parvalux by maxon PM90-150 12V 9015012

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-150 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates at 12 volts and rotates at 3000 rpm. With a stack length of 50 mm and an overall motor length of 153 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-150 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates at 12 volts and rotates at 3000 rpm. With a stack length of 50 mm and an overall motor length of 153 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM90-150 is a 2-pole, enclosed, IP54-rated PMDC motor with a 90 mm frame and 50 mm stack length, designed for continuous operation in industrial applications. This variant operates at 12 V, delivers 157 W nominal power, runs at 3000 rpm under load, and provides 0.50 Nm of continuous torque with a nominal current of 25.5 A. It has a stall torque of 2.40 Nm and a maximum efficiency of 67%. The motor weighs 3.60 kg and features Class F insulation. Reversible operation is supported.

Datasheet Summary
Powered by GS/AI

The PM90-150 is a 2-pole, enclosed, IP54-rated PMDC motor with a 90 mm frame and 50 mm stack length, designed for continuous operation in industrial applications. This variant operates at 12 V, delivers 157 W nominal power, runs at 3000 rpm under load, and provides 0.50 Nm of continuous torque with a nominal current of 25.5 A. It has a stall torque of 2.40 Nm and a maximum efficiency of 67%. The motor weighs 3.60 kg and features Class F insulation. Reversible operation is supported.

Suppliers

Company
Product
Description
Supplier Links
PM90-150 12V - 9015012 - parvalux by maxon
Taunton, MA, United States
PM90-150 12V
9015012
PM90-150 12V 9015012
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90-150 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates at 12 volts and rotates at 3000 rpm. With a stack length of 50 mm and an overall motor length of 153 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM90-150 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates at 12 volts and rotates at 3000 rpm. With a stack length of 50 mm and an overall motor length of 153 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 9015012
Product Name PM90-150 12V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.25 in-oz/amp (30 mN-m/amp)
Output Power 0.2104 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Shunt Range - SD1 Shunt - parvalux by maxon
Specs
DC Construction Series Wound
Output Power 0.0134 to 0.1005 HP
Continuous Torque 0.4 to 1.2 In-lbs (0.5102 to 1.43 kg-cm)
View Details
PBL60-70 24V 3000 RPM - 776620 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
View Details
PM9 12V 3000 RPM - 775302 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM8 12V 3000 RPM – S Box 30:1 Bronze - 812S30B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details