parvalux by maxon SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite 8400350M4C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite - 8400350M4C - parvalux by maxon
Taunton, MA, United States
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite
8400350M4C
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite 8400350M4C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 8400350M4C
Product Name SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
Continuous Current 0.2400 amps
Continuous Torque 6.0 In-lbs (6.94 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Bronze - 8400350M30B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD11 Series 12V 30W - 111230S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0402 HP
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
View Details
SD12 Shunt Range - SD12 Shunt - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0804 to 0.2010 HP
Continuous Torque 2.6 to 3.5 In-lbs (2.96 to 4.08 kg-cm)
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Composite - 4123050S70C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details