parvalux by maxon SD41 400V 1400 RPM 3 PHASE 50Hz 411.735

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 400V 1400 RPM 3 PHASE 50Hz - 411.735 - parvalux by maxon
Taunton, MA, United States
SD41 400V 1400 RPM 3 PHASE 50Hz
411.735
SD41 400V 1400 RPM 3 PHASE 50Hz 411.735
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 411.735
Product Name SD41 400V 1400 RPM 3 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0134 HP
Continuous Current 0.1400 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Composite - 48230150G930C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2546 HP
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz - 413.436 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze - 29115160G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD12 Series Range - SD12 Series - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 to 0.2546 HP
Continuous Torque 2.1 to 3.2 In-lbs (2.45 to 3.67 kg-cm)
View Details