parvalux by maxon BRx90-75 48V 3000RPM – GB9 30:1 Composite 781108-735895

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 48V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 33.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 48V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 33.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRx90-75 48V 3000RPM – GB9 30:1 Composite - 781108-735895 - parvalux by maxon
Taunton, MA, United States
BRx90-75 48V 3000RPM – GB9 30:1 Composite
781108-735895
BRx90-75 48V 3000RPM – GB9 30:1 Composite 781108-735895
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 48V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 33.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx90-75-GB9 is part of our modular range, with this particular combination utilising a 48V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-angle gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 33.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781108-735895
Product Name BRx90-75 48V 3000RPM – GB9 30:1 Composite
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.3793 HP
Continuous Torque 179.6 In-lbs (207 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Series 12V 50W - 121250S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0670 HP
View Details
EPM50-50 12V 3000 RPM – GB12 12.5:1 Bronze - 5050121212B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx70-40-GB12 Range - BRx70-40-GB12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.1059 HP
View Details
PBL60-70 24V 3000 RPM - 776620 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
View Details