parvalux by maxon BRx70-40 48V 3000RPM – GB12 60:1 Bronze 781094-735902

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-40-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 12.6 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-40-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 12.6 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRx70-40 is a 48 V permanent magnet DC motor with a 70 mm frame and 40 mm stack length, designed for applications requiring controlled speed and high torque. It operates at a nominal speed of 3000 rpm with a continuous torque of 0.25 Nm and a stall torque of 2.4 Nm, delivering a nominal power of 79 W. The motor has a terminal resistance of 1.86 Ω and a torque constant of 0.13 Nm/A, with maximum efficiency of 78%. It is enclosed, rated IP54, and features Class F insulation. The part includes a GB12 60:1 right-angle gearbox, adding approximately 110 mm to the length. Rotor inertia is 1.83 × 10⁻⁴ kg·cm², and it supports reversible operation. Weights 1.85 kg.

Datasheet Summary
Powered by GS/AI

The BRx70-40 is a 48 V permanent magnet DC motor with a 70 mm frame and 40 mm stack length, designed for applications requiring controlled speed and high torque. It operates at a nominal speed of 3000 rpm with a continuous torque of 0.25 Nm and a stall torque of 2.4 Nm, delivering a nominal power of 79 W. The motor has a terminal resistance of 1.86 Ω and a torque constant of 0.13 Nm/A, with maximum efficiency of 78%. It is enclosed, rated IP54, and features Class F insulation. The part includes a GB12 60:1 right-angle gearbox, adding approximately 110 mm to the length. Rotor inertia is 1.83 × 10⁻⁴ kg·cm², and it supports reversible operation. Weights 1.85 kg.

Suppliers

Company
Product
Description
Supplier Links
BRx70-40 48V 3000RPM – GB12 60:1 Bronze - 781094-735902 - parvalux by maxon
Taunton, MA, United States
BRx70-40 48V 3000RPM – GB12 60:1 Bronze
781094-735902
BRx70-40 48V 3000RPM – GB12 60:1 Bronze 781094-735902
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-40-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 12.6 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx70-40-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 12.6 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781094-735902
Product Name BRx70-40 48V 3000RPM – GB12 60:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.1059 HP
Continuous Torque 66.4 In-lbs (76.53 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM7 Range - PM7 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.96 to 13.31 in-oz/amp (28 to 94 mN-m/amp)
View Details
BRx90-75 24V 3000RPM – GB9 30:1 Composite - 781107-735895 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
BRx70-60-GB12 Range - BRx70-60-GB12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.2104 HP
View Details
PM8 48V 3000 RPM - 775298 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details