parvalux by maxon BRx90-75 24V 3000RPM – GB12 15:1 Bronze 781107-735900

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 16.9 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 16.9 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRx90-75 24V 3000RPM – GB12 15:1 Bronze - 781107-735900 - parvalux by maxon
Taunton, MA, United States
BRx90-75 24V 3000RPM – GB12 15:1 Bronze
781107-735900
BRx90-75 24V 3000RPM – GB12 15:1 Bronze 781107-735900
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-75-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 16.9 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx90-75-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 15:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 200 rpm and up to 16.9 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781107-735900
Product Name BRx90-75 24V 3000RPM – GB12 15:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Output Power 0.3793 HP
Continuous Torque 89.4 In-lbs (103 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-25 48V 3000RPM - 5025483 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM63-100 40V 3000 RPM - E6310-3K40 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
BLx60-40 40V 4000 RPM - 6040404 - parvalux by maxon
Specs
Commutation Brushless
Torque Constant 12.04 in-oz/amp (85 mN-m/amp)
Output Power 0.1970 HP
View Details
BRx90-75 12V 3000RPM – GB12 15:1 Bronze - 781106-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details