parvalux by maxon SD1 Shunt 24V 5000 rpm 12475SH

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 5000 rpm and is available in 24 volts. The motor also outputs up to 0.14 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 5000 rpm and is available in 24 volts. The motor also outputs up to 0.14 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD1 Shunt 24V 5000 rpm - 12475SH - parvalux by maxon
Taunton, MA, United States
SD1 Shunt 24V 5000 rpm
12475SH
SD1 Shunt 24V 5000 rpm 12475SH
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 5000 rpm and is available in 24 volts. The motor also outputs up to 0.14 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD1 Shunt motor features a speed of 5000 rpm and is available in 24 volts. The motor also outputs up to 0.14 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 12475SH
Product Name SD1 Shunt 24V 5000 rpm
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 24V
Output Power 0.1005 HP
Continuous Torque 1.2 In-lbs (1.43 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 12V 10W - 11210S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0134 HP
View Details
EPM50-38 12V 3000 RPM – GB12 12.5:1 Bronze - 5038121212B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx90-75 24V 3000RPM – GB9 30:1 Composite - 781107-735895 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM63-100 48V 3000 RPM - E6310-3K48 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details