parvalux by maxon BRx90-50 48V 3000RPM – GB12 30:1 Bronze 781104-735901

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRx90-50-GB12 is a 48 V PMDC motor with a 50 mm stack length and a 30:1 ratio right-angle gearbox, designed for applications requiring controlled speed and high torque. The motor has a nominal speed of 3000 rpm, a nominal continuous torque of 0.67 Nm, and a stall torque of 6.70 Nm. It operates with a nominal continuous current of 5.7 A and reaches a maximum efficiency of 80%. The unit has an IP54 rating, Class F insulation, and a rotor inertia of 6.57 × 10⁻⁴ kgcm². The gearbox adds approximately 110 mm to the overall length. Weight is 3.60 kg, and the enclosure is enclosed. Reversibility and compatibility with encoders and brakes are supported. All variants comply with EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The BRx90-50-GB12 is a 48 V PMDC motor with a 50 mm stack length and a 30:1 ratio right-angle gearbox, designed for applications requiring controlled speed and high torque. The motor has a nominal speed of 3000 rpm, a nominal continuous torque of 0.67 Nm, and a stall torque of 6.70 Nm. It operates with a nominal continuous current of 5.7 A and reaches a maximum efficiency of 80%. The unit has an IP54 rating, Class F insulation, and a rotor inertia of 6.57 × 10⁻⁴ kgcm². The gearbox adds approximately 110 mm to the overall length. Weight is 3.60 kg, and the enclosure is enclosed. Reversibility and compatibility with encoders and brakes are supported. All variants comply with EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
BRx90-50 48V 3000RPM – GB12 30:1 Bronze - 781104-735901 - parvalux by maxon
Taunton, MA, United States
BRx90-50 48V 3000RPM – GB12 30:1 Bronze
781104-735901
BRx90-50 48V 3000RPM – GB12 30:1 Bronze 781104-735901
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781104-735901
Product Name BRx90-50 48V 3000RPM – GB12 30:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.2814 HP
Continuous Torque 86.7 In-lbs (100 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-50 Fan Cooled 12V 3000 RPM - V6350-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx70-60 48V 3000RPM – GB12 60:1 Bronze - 781097-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL60 – GB28 Range - PBL60-GB28 - parvalux by maxon
Specs
Commutation Brushless
Output Power 0.1394 to 0.2104 HP
Continuous Current 6.1 to 9.9 amps
View Details
BRx70-60 24V 3000RPM – GB12 60:1 Bronze - 781096-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details