parvalux by maxon BRx70-60 48V 3000RPM – GB12 60:1 Bronze 781097-735902

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRx70-60 48V 3000RPM – GB12 60:1 Bronze - 781097-735902 - parvalux by maxon
Taunton, MA, United States
BRx70-60 48V 3000RPM – GB12 60:1 Bronze
781097-735902
BRx70-60 48V 3000RPM – GB12 60:1 Bronze 781097-735902
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx70-60-GB12 is part of our modular range, with this particular combination utlising a 48V, 3000 RPM DC motor and a composite gear, 60:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 50 rpm and up to 26.4 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781097-735902
Product Name BRx70-60 48V 3000RPM – GB12 60:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Output Power 0.2104 HP
Continuous Torque 132.7 In-lbs (153 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-50 24V 3000RPM – GB12 15:1 Bronze - 781103-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM9 110V 3000 RPM - 775306 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 38.23 in-oz/amp (270 mN-m/amp)
View Details
BRx90-50 48V 3000RPM – GB12 15:1 Bronze - 781104-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx70-60 24V 3000RPM – GB12 30:1 Bronze - 781096-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details