parvalux by maxon PM7 40V 3000 RPM 775284

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM7 40V 3000 RPM - 775284 - parvalux by maxon
Taunton, MA, United States
PM7 40V 3000 RPM
775284
PM7 40V 3000 RPM 775284
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775284
Product Name PM7 40V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 11.04 in-oz/amp (78 mN-m/amp)
Output Power 0.0201 HP
Continuous Current 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

BLx60-40 40V 4000 RPM - 6040404 - parvalux by maxon
Specs
Commutation Brushless
Torque Constant 12.04 in-oz/amp (85 mN-m/amp)
Output Power 0.1970 HP
View Details
BRx70-40 12V 3000RPM – GB12 15:1 Bronze - 781092-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM11 48V 3000 RPM - 775331 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-63 48V 3000 RPM – GB12 75:1 Composite - 5063481275C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details