parvalux by maxon PM60 110V 3000 RPM 775170

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM60 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for applications requiring precise speed control and high continuous torque. For part number 775170, it operates at 110 V DC with a nominal speed of 3000 rpm and delivers a nominal continuous torque of 0.87 Nm (S1) and a maximum intermittent torque of 1.15 Nm (S2-15 min). It has a nominal continuous current of 3.6 A, stall torque of 4.5 Nm, and terminal resistance of 6.34 Ω. The motor features a 2-pole design, IP21 protection, ventilation, and insulation class F. Rotor inertia is 4600 gcm², and weight is 2.9 kg. Reversible operation is supported.

Datasheet Summary
Powered by GS/AI

The PM60 is a permanent magnet DC motor with a 76 mm frame and 81 mm stack length, designed for applications requiring precise speed control and high continuous torque. For part number 775170, it operates at 110 V DC with a nominal speed of 3000 rpm and delivers a nominal continuous torque of 0.87 Nm (S1) and a maximum intermittent torque of 1.15 Nm (S2-15 min). It has a nominal continuous current of 3.6 A, stall torque of 4.5 Nm, and terminal resistance of 6.34 Ω. The motor features a 2-pole design, IP21 protection, ventilation, and insulation class F. Rotor inertia is 4600 gcm², and weight is 2.9 kg. Reversible operation is supported.

Suppliers

Company
Product
Description
Supplier Links
PM60 110V 3000 RPM - 775170 - parvalux by maxon
Taunton, MA, United States
PM60 110V 3000 RPM
775170
PM60 110V 3000 RPM 775170
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775170
Product Name PM60 110V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 36.82 in-oz/amp (260 mN-m/amp)
Output Power 0.3659 HP
Continuous Current 3.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM8 48V 3000 RPM – S Box 4:1 Composite - 848S4C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-25 24V 3000RPM - 5025243 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
BRx90-50 24V 3000RPM – GB12 30:1 Bronze - 781103-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
BRx70-40 24V 3000RPM – GB12 60:1 Bronze - 781093-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details