parvalux by maxon PM8 48V 3000 RPM 775298

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM8 is a permanent magnet DC motor with a 56 mm frame and 24 mm stack length, rated for nominal continuous torque of 0.078 Nm at 3000 rpm and maximum intermittent torque of 0.11 Nm for 15 minutes. Part number 775298 operates at 48 V DC, with a nominal continuous current of 0.76 A, stall torque of 0.4 Nm, and maximum efficiency of 71%. It has a terminal resistance of 11.7 Ω, rotor inertia of 523 gcm², and an IP54 rating. The motor is enclosed, reversible, and features Class F insulation. Weight is 0.6 kg.

Datasheet Summary
Powered by GS/AI

The PM8 is a permanent magnet DC motor with a 56 mm frame and 24 mm stack length, rated for nominal continuous torque of 0.078 Nm at 3000 rpm and maximum intermittent torque of 0.11 Nm for 15 minutes. Part number 775298 operates at 48 V DC, with a nominal continuous current of 0.76 A, stall torque of 0.4 Nm, and maximum efficiency of 71%. It has a terminal resistance of 11.7 Ω, rotor inertia of 523 gcm², and an IP54 rating. The motor is enclosed, reversible, and features Class F insulation. Weight is 0.6 kg.

Suppliers

Company
Product
Description
Supplier Links
PM8 48V 3000 RPM - 775298 - parvalux by maxon
Taunton, MA, United States
PM8 48V 3000 RPM
775298
PM8 48V 3000 RPM 775298
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775298
Product Name PM8 48V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
Output Power 0.0335 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-40-GB12 Range - BRx70-40-GB12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.1059 HP
View Details
PBL42-15 48V 4000 RPM - 776615 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
PM8 12V 3000 RPM – S Box 30:1 Bronze - 812S30B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM9 – S Box Range - PM9-S - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.0509 HP
View Details