parvalux by maxon PM6 220V 3000 RPM 775126

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM6 is a permanent magnet DC motor with a 76 mm frame and 69 mm stack length, designed for applications requiring nominal continuous torque of 0.7 Nm and up to 220 W output power. The 775126 variant operates at 220 V DC, delivers 3000 rpm at nominal load, draws 1.4 A continuous current, and has a stall torque of 3.3 Nm with a terminal resistance of 36.00 Ω. It features an IP21 rating, ventilated enclosure, Class F insulation, reversible operation, and a rotor inertia of 3250 gcm². The motor weighs 2.7 kg and complies with EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The PM6 is a permanent magnet DC motor with a 76 mm frame and 69 mm stack length, designed for applications requiring nominal continuous torque of 0.7 Nm and up to 220 W output power. The 775126 variant operates at 220 V DC, delivers 3000 rpm at nominal load, draws 1.4 A continuous current, and has a stall torque of 3.3 Nm with a terminal resistance of 36.00 Ω. It features an IP21 rating, ventilated enclosure, Class F insulation, reversible operation, and a rotor inertia of 3250 gcm². The motor weighs 2.7 kg and complies with EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
PM6 220V 3000 RPM - 775126 - parvalux by maxon
Taunton, MA, United States
PM6 220V 3000 RPM
775126
PM6 220V 3000 RPM 775126
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775126
Product Name PM6 220V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 77.88 in-oz/amp (550 mN-m/amp)
Output Power 0.2948 HP
Continuous Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

BLx60-40 40V 3000 RPM - 6040403 - parvalux by maxon
Specs
Commutation Brushless
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Output Power 0.1474 HP
View Details
SD1 Series 12V 10W - 11210S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0134 HP
View Details
EPM50-38 48V 3000RPM - 5038483 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx90-75 24V 3000RPM – GB9 15:1 Composite - 781107-735894 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details