parvalux by maxon PM6 48V 3000 RPM 775124

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM6 is a permanent magnet DC motor with a 76 mm frame and 69 mm stack length, designed for applications requiring up to 220 W of continuous power. Part number 775124 operates at 48 V DC, delivers a nominal speed of 3000 rpm, and provides a nominal continuous torque of 0.7 Nm at a current of 6.2 A. It has a stall torque of 3.3 Nm and a maximum intermittent torque of 0.9 Nm under S2-15 min operation. The motor features a ventilated enclosure, IP21 protection, Class F insulation, and reversible rotation. Rotor inertia is 3250 gcm², and weight is 2.7 kg. Terminal resistance is 1.85 Ω, and maximum efficiency is 75%.

Datasheet Summary
Powered by GS/AI

The Parvalux PM6 is a permanent magnet DC motor with a 76 mm frame and 69 mm stack length, designed for applications requiring up to 220 W of continuous power. Part number 775124 operates at 48 V DC, delivers a nominal speed of 3000 rpm, and provides a nominal continuous torque of 0.7 Nm at a current of 6.2 A. It has a stall torque of 3.3 Nm and a maximum intermittent torque of 0.9 Nm under S2-15 min operation. The motor features a ventilated enclosure, IP21 protection, Class F insulation, and reversible rotation. Rotor inertia is 3250 gcm², and weight is 2.7 kg. Terminal resistance is 1.85 Ω, and maximum efficiency is 75%.

Suppliers

Company
Product
Description
Supplier Links
PM6 48V 3000 RPM - 775124 - parvalux by maxon
Taunton, MA, United States
PM6 48V 3000 RPM
775124
PM6 48V 3000 RPM 775124
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775124
Product Name PM6 48V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
Output Power 0.2948 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM9 – S Box Range - PM9-S - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.0509 HP
View Details
BLx60-40 12V 4000 RPM - 6040124 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 12V
Torque Constant 3.54 in-oz/amp (25 mN-m/amp)
View Details
PM50 48V 3000 RPM - 775161 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM9 48V 3000 RPM – S Box 30:1 Composite - 948S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details