parvalux by maxon PM9 110V 3000 RPM 775306

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM9 is a permanent magnet DC motor with a 56 mm frame and 37 mm stack length, designed for applications requiring moderate power and torque. Part number 775306 operates at 110 V DC, delivers a nominal power of 38 W, and runs at a nominal speed of 3000 rpm with a continuous torque of 0.12 Nm. It draws a nominal current of 0.5 A and has a stall torque of 0.63 Nm at a stall current of 2.44 A. The motor features an IP54 enclosure, Class F insulation, and is reversible. Rotor inertia is 596 gcm² and maximum efficiency is 66%. Terminal resistance is 45.0 Ω phase-to-phase. It weighs 0.7 kg.

Datasheet Summary
Powered by GS/AI

The Parvalux PM9 is a permanent magnet DC motor with a 56 mm frame and 37 mm stack length, designed for applications requiring moderate power and torque. Part number 775306 operates at 110 V DC, delivers a nominal power of 38 W, and runs at a nominal speed of 3000 rpm with a continuous torque of 0.12 Nm. It draws a nominal current of 0.5 A and has a stall torque of 0.63 Nm at a stall current of 2.44 A. The motor features an IP54 enclosure, Class F insulation, and is reversible. Rotor inertia is 596 gcm² and maximum efficiency is 66%. Terminal resistance is 45.0 Ω phase-to-phase. It weighs 0.7 kg.

Suppliers

Company
Product
Description
Supplier Links
PM9 110V 3000 RPM - 775306 - parvalux by maxon
Taunton, MA, United States
PM9 110V 3000 RPM
775306
PM9 110V 3000 RPM 775306
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775306
Product Name PM9 110V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 38.23 in-oz/amp (270 mN-m/amp)
Output Power 0.0509 HP
Continuous Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-38 48V 3000 RPM – GB12 75:1 Composite - 5038481275C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM7 12V 3000 RPM – S Box 70:1 Bronze - 712S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PBL60-50 24V 3000 RPM – GB28 15:1 Bronze - 6050242815B - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.1394 HP
View Details
PM11 12V 3000 RPM – GB28 60:1 Bronze - 11122860B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details