parvalux by maxon PM6 12V 3000 RPM 775121

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM6 775121 is a permanent magnet DC motor with a 76 mm frame and 69 mm stack length, designed for continuous operation at 12 V DC with a nominal speed of 3000 rpm and nominal torque of 0.7 Nm. It delivers 220 W of nominal power, has a stall torque of 2.5 Nm, and a no-load current of 2.20 A. The motor features a ventilated enclosure, IP21 protection, Class F insulation, and reversible operation. Rotor inertia is 3250 gcm², terminal resistance is 0.13 Ω phase-to-phase, and it weighs 2.7 kg. It meets EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The PM6 775121 is a permanent magnet DC motor with a 76 mm frame and 69 mm stack length, designed for continuous operation at 12 V DC with a nominal speed of 3000 rpm and nominal torque of 0.7 Nm. It delivers 220 W of nominal power, has a stall torque of 2.5 Nm, and a no-load current of 2.20 A. The motor features a ventilated enclosure, IP21 protection, Class F insulation, and reversible operation. Rotor inertia is 3250 gcm², terminal resistance is 0.13 Ω phase-to-phase, and it weighs 2.7 kg. It meets EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
PM6 12V 3000 RPM - 775121 - parvalux by maxon
Taunton, MA, United States
PM6 12V 3000 RPM
775121
PM6 12V 3000 RPM 775121
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM6 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 220 Watts. It is rated for nominal continuous torque up to 0.7 Nm (S1) and maximum intermittent torque up to 0.90 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775121
Product Name PM6 12V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 3.82 in-oz/amp (27 mN-m/amp)
Output Power 0.2948 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM60 110V 3000 RPM - 775170 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 36.82 in-oz/amp (260 mN-m/amp)
View Details
BRx90-50 48V 3000RPM – GB9 60:1 Composite - 781104-735896 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM11 – GB28 Range - PM11-GB28 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.1354 HP
View Details
EPM50-25 12V 3000RPM - 5025123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details