parvalux by maxon S Box 10:1 Composite S10C

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
S Box 10:1 Composite - S10C - parvalux by maxon
Taunton, MA, United States
S Box 10:1 Composite
S10C
S Box 10:1 Composite S10C
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number S10C
Product Name S Box 10:1 Composite
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB36 15:1 Spur / 7:1 Worm Composite - GB36-15S7W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
View Details
MIW 36:1 Composite - MIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
MIW 1350:1 Composite - MIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
LIW 36:1 Composite - LIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details