parvalux by maxon PM11 12V 3000 RPM 775328

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM11 is a permanent magnet DC motor with a 66 mm frame and 44 mm stack length, designed for applications requiring continuous torque up to 0.32 Nm at 3000 rpm. Model 775328 operates at 12 V DC, delivers a nominal power of 101 W, and has a no-load speed of 4004 rpm with a no-load current of 0.60 A. It features a stall torque of 1.3 Nm, a maximum efficiency of 76%, and a terminal resistance of 0.1 Ω. The motor is enclosed with an IP54 rating, Class F insulation, and weighs 1.6 kg. Reversible operation is supported.

Datasheet Summary
Powered by GS/AI

The Parvalux PM11 is a permanent magnet DC motor with a 66 mm frame and 44 mm stack length, designed for applications requiring continuous torque up to 0.32 Nm at 3000 rpm. Model 775328 operates at 12 V DC, delivers a nominal power of 101 W, and has a no-load speed of 4004 rpm with a no-load current of 0.60 A. It features a stall torque of 1.3 Nm, a maximum efficiency of 76%, and a terminal resistance of 0.1 Ω. The motor is enclosed with an IP54 rating, Class F insulation, and weighs 1.6 kg. Reversible operation is supported.

Suppliers

Company
Product
Description
Supplier Links
PM11 12V 3000 RPM - 775328 - parvalux by maxon
Taunton, MA, United States
PM11 12V 3000 RPM
775328
PM11 12V 3000 RPM 775328
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775328
Product Name PM11 12V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.25 in-oz/amp (30 mN-m/amp)
Output Power 0.1354 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-60 12V 3000RPM – GB12 15:1 Bronze - 781095-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD12 Series 24V 190W - 1224190S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.2546 HP
View Details
EPM50-63 40V 3000RPM - 5063403 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
PM7 12V 3000 RPM – S Box 70:1 Bronze - 712S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details