parvalux by maxon EPM50-50 12V 3000 RPM – GB12 75:1 Composite 5050121275C

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM50-50 12V 3000 RPM – GB12 75:1 Composite - 5050121275C - parvalux by maxon
Taunton, MA, United States
EPM50-50 12V 3000 RPM – GB12 75:1 Composite
5050121275C
EPM50-50 12V 3000 RPM – GB12 75:1 Composite 5050121275C
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5050121275C
Product Name EPM50-50 12V 3000 RPM – GB12 75:1 Composite
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.1648 HP
Continuous Current 14.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-50 12V 3000RPM – GB12 30:1 Bronze - 781102-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD11 Series 12V 95W - 111295S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.1273 HP
View Details
PBL86 Range - PBL86 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Output Power 0.5616 to 0.7854 HP
View Details
EPM63-100 12V 3000 RPM - E6310-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details