parvalux by maxon PBL60-70 24V 3000 RPM – GB28 15:1 Bronze 6070242815B

Description
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a comprehensive customization service.
Request a Quote
Description
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a comprehensive customization service.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PBL60-70 24V 3000 RPM – GB28 15:1 Bronze - 6070242815B - parvalux by maxon
Taunton, MA, United States
PBL60-70 24V 3000 RPM – GB28 15:1 Bronze
6070242815B
PBL60-70 24V 3000 RPM – GB28 15:1 Bronze 6070242815B
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a comprehensive customization service.

Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a comprehensive customization service.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 6070242815B
Product Name PBL60-70 24V 3000 RPM – GB28 15:1 Bronze
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.2104 HP
Continuous Current 9.9 amps
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data