parvalux by maxon SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite 38400350M72C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite - 38400350M72C - parvalux by maxon
Taunton, MA, United States
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite
38400350M72C
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite 38400350M72C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 38400350M72C
Product Name SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
Continuous Current 0.2400 amps
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Composite - 18230150G930C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
SD28 230V 1700 RPM 3 PHASE 60Hz - 281.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD28 230V 2800 RPM 1 PHASE 50Hz – GB28 30:1 Bronze - 28230150G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD13 400V 2800 RPM 3 PHASE 50Hz - 132.835 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details