parvalux by maxon SD1 Series Range SD1 Series

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Series Range features motor speeds of up to 6500 rpm and is available in voltages up to 24V. The motor also outputs up to 0.12 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Series Range features motor speeds of up to 6500 rpm and is available in voltages up to 24V. The motor also outputs up to 0.12 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD1 Series Range - SD1 Series - parvalux by maxon
Taunton, MA, United States
SD1 Series Range
SD1 Series
SD1 Series Range SD1 Series
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Series Range features motor speeds of up to 6500 rpm and is available in voltages up to 24V. The motor also outputs up to 0.12 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

The SD1 Series Range features motor speeds of up to 6500 rpm and is available in voltages up to 24V. The motor also outputs up to 0.12 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number SD1 Series
Product Name SD1 Series Range
DC Construction Series Wound
Output Power 0.0134 to 0.1005 HP
Continuous Torque 4.4 to 1.1 In-lbs (5.1 to 1.22 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-50 40V 3000 RPM - E6350-3K40 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
BRx90-50-GB12 Range - BRx90-50-GB12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.2104 to 0.2814 HP
View Details
PM6 110V 3000 RPM - 775125 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 42.48 in-oz/amp (300 mN-m/amp)
View Details
PBL70-80 48V 4500 RPM - 776623 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details