parvalux by maxon SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Composite 41230360S4C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Composite - 41230360S4C - parvalux by maxon
Taunton, MA, United States
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Composite
41230360S4C
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Composite 41230360S4C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 41230360S4C
Product Name SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Composite
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
Continuous Torque 2.3 In-lbs (2.65 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Series 12V 95W - 111295S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1273 HP
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details
SD11 Shunt 12V 3000 rpm - 111295SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1273 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
View Details
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Composite - 2123050S4C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details
SD1 Series 12V 15W - 11215S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0201 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details