parvalux by maxon SD11 Series 12V 95W 111295S

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 4000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.23 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 4000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.23 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD11 Series 12V 95W - 111295S - parvalux by maxon
Taunton, MA, United States
SD11 Series 12V 95W
111295S
SD11 Series 12V 95W 111295S
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 4000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.23 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD11 Series motor features a speed of 4000 rpm and has a minimum voltage of 12 volts. The motor also outputs up to 0.23 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 111295S
Product Name SD11 Series 12V 95W
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.1273 HP
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-50 48V 3000 RPM - E6350-3K48 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM11 48V 3000 RPM - 775331 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
SD11 Series 12V 18.5W - 111218S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0248 HP
View Details
SD1 Series 24V 63W - 12463S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.0844 HP
View Details