parvalux by maxon SD11 Shunt 12V 3000 rpm 111295SH

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD11 Shunt 12V 3000 rpm - 111295SH - parvalux by maxon
Taunton, MA, United States
SD11 Shunt 12V 3000 rpm
111295SH
SD11 Shunt 12V 3000 rpm 111295SH
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD11 Shunt motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs up to 0.3 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 111295SH
Product Name SD11 Shunt 12V 3000 rpm
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.1273 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-100 24V 3000 RPM - E6310-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM63-75 Fan Cooled 40V 3000 RPM - V6375-3K40 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
EPM63-50 Fan Cooled 40V 3000 RPM - V6350-3K40 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
PM7 12V 3000 RPM – S Box 70:1 Composite - 712S70C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details