parvalux by maxon SD1 Series 12V 25W 11225S

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.08 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.08 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD1 Series 12V 25W - 11225S - parvalux by maxon
Taunton, MA, United States
SD1 Series 12V 25W
11225S
SD1 Series 12V 25W 11225S
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.08 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD1 Series motor features a speed of 3000 rpm and is available in 12 volts. The motor also outputs 0.08 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 11225S
Product Name SD1 Series 12V 25W
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0335 HP
Continuous Torque 0.7 In-lbs (0.8163 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM7 40V 3000 RPM - 775284 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 11.04 in-oz/amp (78 mN-m/amp)
View Details
PM9 12V 3000 RPM – S Box 70:1 Composite - 912S70C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM50-38 12V 3000 RPM – GB12 75:1 Composite - 5038121275C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM50 24V 3000 RPM - 775159 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details