parvalux by maxon SD12 Series 12V 50W 121250S

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 2000 rpm. The motor comes in a 12V variation and has a watt output of 50W. The SD12 series works continuously between 0.24 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 2000 rpm. The motor comes in a 12V variation and has a watt output of 50W. The SD12 series works continuously between 0.24 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD12 Series 12V 50W - 121250S - parvalux by maxon
Taunton, MA, United States
SD12 Series 12V 50W
121250S
SD12 Series 12V 50W 121250S
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 2000 rpm. The motor comes in a 12V variation and has a watt output of 50W. The SD12 series works continuously between 0.24 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 2000 rpm. The motor comes in a 12V variation and has a watt output of 50W. The SD12 series works continuously between 0.24 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 121250S
Product Name SD12 Series 12V 50W
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0670 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Shunt Range - SD12 Shunt - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Output Power 0.0804 to 0.2010 HP
Continuous Torque 2.6 to 3.5 In-lbs (2.96 to 4.08 kg-cm)
View Details
EPM50-50 12V 3000 RPM – GB12 12.5:1 Bronze - 5050121212B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PBL60-50 48V 3000 RPM - 776619 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
View Details
PM10 12V 3000 RPM – GB28 30:1 Bronze - 10122830B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details