parvalux by maxon SD41 230V 1700 RPM 3 PHASE 60Hz 411.736

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 1700 RPM 3 PHASE 60Hz - 411.736 - parvalux by maxon
Taunton, MA, United States
SD41 230V 1700 RPM 3 PHASE 60Hz
411.736
SD41 230V 1700 RPM 3 PHASE 60Hz 411.736
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 411.736
Product Name SD41 230V 1700 RPM 3 PHASE 60Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0134 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze - 29400350G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
View Details
SD11 Series 12V 75W - 111275S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Bronze - 8400350M72B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD28 115V 3400 RPM 1 PHASE 60Hz - 283.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details