parvalux by maxon SD21 230V 2800 RPM 1 PHASE 50Hz 212.815

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD21 series consists of single-phase, permanent capacitor, asynchronous AC motors with an 81 mm frame and 25 mm stack length. The part 212.815 corresponds to the variant rated at 230 V AC, 50 Hz, and 2800 rpm, with a nominal power of 20 W, nominal torque of 0.07 Nm, and nominal current of 0.34 A. It has a TEFC enclosure with IP54 protection, insulation class F, and weighs 1.5 kg. Direction is bi-directional. Brakes are not available on TEFC models. All units meet EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The SD21 series consists of single-phase, permanent capacitor, asynchronous AC motors with an 81 mm frame and 25 mm stack length. The part 212.815 corresponds to the variant rated at 230 V AC, 50 Hz, and 2800 rpm, with a nominal power of 20 W, nominal torque of 0.07 Nm, and nominal current of 0.34 A. It has a TEFC enclosure with IP54 protection, insulation class F, and weighs 1.5 kg. Direction is bi-directional. Brakes are not available on TEFC models. All units meet EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
SD21 230V 2800 RPM 1 PHASE 50Hz - 212.815 - parvalux by maxon
Taunton, MA, United States
SD21 230V 2800 RPM 1 PHASE 50Hz
212.815
SD21 230V 2800 RPM 1 PHASE 50Hz 212.815
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 212.815
Product Name SD21 230V 2800 RPM 1 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
Continuous Current 0.3400 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Series 24V 95W - 122495S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1273 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
View Details
SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Bronze - 48230150G960B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2546 HP
View Details
SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 30:1 Composite - 8230150M30C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD11 Series 12V 95W - 111295S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1273 HP
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details