parvalux by maxon SD21 230V 1400 RPM 1 PHASE 50Hz 211.415

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD21 is a single-phase, permanent capacitor, asynchronous AC motor with a Ø81 mm frame and 25 mm stack length, designed for continuous operation (S1). This variant operates at 230 V AC, 50 Hz, with a nominal speed of 1400 rpm, nominal power of 8 W, and nominal torque of 0.06 Nm. It draws a nominal current of 0.18 A and has a starting current of 0.45 A. The motor features an insulation class F and is available in ventilated (IP20) or TEFC (IP54) enclosure options. Weight is 1.5 kg. Brake options are not available for TEFC models.

Datasheet Summary
Powered by GS/AI

The SD21 is a single-phase, permanent capacitor, asynchronous AC motor with a Ø81 mm frame and 25 mm stack length, designed for continuous operation (S1). This variant operates at 230 V AC, 50 Hz, with a nominal speed of 1400 rpm, nominal power of 8 W, and nominal torque of 0.06 Nm. It draws a nominal current of 0.18 A and has a starting current of 0.45 A. The motor features an insulation class F and is available in ventilated (IP20) or TEFC (IP54) enclosure options. Weight is 1.5 kg. Brake options are not available for TEFC models.

Suppliers

Company
Product
Description
Supplier Links
SD21 230V 1400 RPM 1 PHASE 50Hz - 211.415 - parvalux by maxon
Taunton, MA, United States
SD21 230V 1400 RPM 1 PHASE 50Hz
211.415
SD21 230V 1400 RPM 1 PHASE 50Hz 211.415
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 211.415
Product Name SD21 230V 1400 RPM 1 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0107 HP
Continuous Current 0.1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD48 – GB9 Range - SD48-GB9 - parvalux by maxon
Specs
Output Power 0.2546 to 0.3351 HP
Continuous Current 0.7500 to 1.7 amps
Continuous Torque 69.0 to 223.9 In-lbs (79.59 to 258 kg-cm)
View Details
SD13 400V 1400 RPM 3 PHASE 50Hz - 131.435 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details
SD12 Shunt 24V 125W - 1224125SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1675 HP
Continuous Torque 3.5 In-lbs (4.08 kg-cm)
View Details
SD41 115V 3400 RPM 1 PHASE 60Hz - 413.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details