parvalux by maxon SD38 400V 2800 RPM 3 PHASE 50Hz 382.835

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 400V 2800 RPM 3 PHASE 50Hz - 382.835 - parvalux by maxon
Taunton, MA, United States
SD38 400V 2800 RPM 3 PHASE 50Hz
382.835
SD38 400V 2800 RPM 3 PHASE 50Hz 382.835
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 382.835
Product Name SD38 400V 2800 RPM 3 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
Continuous Current 0.2400 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 30:1 Bronze - 29230150G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 30:1 Bronze - 8230150M30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD1 Shunt 12V 3000 rpm - 11238SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0509 HP
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz - 412.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details