parvalux by maxon SD13 230V 1400 RPM 1 PHASE 50Hz 131.415

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD13 230V 1400 RPM 1 PHASE 50Hz - 131.415 - parvalux by maxon
Taunton, MA, United States
SD13 230V 1400 RPM 1 PHASE 50Hz
131.415
SD13 230V 1400 RPM 1 PHASE 50Hz 131.415
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 131.415
Product Name SD13 230V 1400 RPM 1 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
Continuous Current 0.7600 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze - 28115160G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD41 400V 1400 RPM 3 PHASE 50Hz - 411.735 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 30:1 Composite - 18400350G930C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.2010 HP
View Details
SD41 Range - SD41 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.0134 to 0.0335 HP
Continuous Current 0.1400 to 0.7000 amps
View Details