parvalux by maxon SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Bronze 48400350G915B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Bronze - 48400350G915B - parvalux by maxon
Taunton, MA, United States
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Bronze
48400350G915B
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Bronze 48400350G915B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 48400350G915B
Product Name SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Bronze
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.3351 HP
Continuous Current 0.7500 amps
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite - 8400350M72C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD11 Shunt Range - SD11 Shunt - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 to 0.1675 HP
Continuous Torque 2.1 to 2.7 In-lbs (2.45 to 3.06 kg-cm)
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Composite - 41230360S30C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details
SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 15:1 Bronze - 29230150G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details