parvalux by maxon SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 30:1 Bronze 29230150G2830

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD29 series consists of single-phase AC motors with a 96 mm frame and 56 mm stack length, designed for continuous operation in ventilated or totally enclosed fan-cooled enclosures. The motor operates at 230 V AC, 50 Hz, and 2800 rpm with a nominal power of 100 W and a continuous torque of 0.34 Nm. It features a permanent capacitor, asynchronous design, Class F insulation, and an IP54 rating when enclosed. The GB28 gearbox provides a 28:1 reduction ratio, adding 85 mm to the overall length. The unit weighs 3.6 kg and is bi-directional. Brakes are not available on TEFC models. All variants comply with EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The SD29 series consists of single-phase AC motors with a 96 mm frame and 56 mm stack length, designed for continuous operation in ventilated or totally enclosed fan-cooled enclosures. The motor operates at 230 V AC, 50 Hz, and 2800 rpm with a nominal power of 100 W and a continuous torque of 0.34 Nm. It features a permanent capacitor, asynchronous design, Class F insulation, and an IP54 rating when enclosed. The GB28 gearbox provides a 28:1 reduction ratio, adding 85 mm to the overall length. The unit weighs 3.6 kg and is bi-directional. Brakes are not available on TEFC models. All variants comply with EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 30:1 Bronze - 29230150G2830 - parvalux by maxon
Taunton, MA, United States
SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 30:1 Bronze
29230150G2830
SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 30:1 Bronze 29230150G2830
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 29230150G2830
Product Name SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 30:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
Continuous Current 0.7600 amps
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Bronze - 4123050S70B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details
SD1 Series 24V 63W - 12463S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0844 HP
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
SD38 230V 1400 RPM 1 PHASE 50Hz - 381.415 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 30:1 Bronze - 18400350G930B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
View Details