parvalux by maxon SD38 230V 1400 RPM 1 PHASE 50Hz 381.415

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 230V 1400 RPM 1 PHASE 50Hz - 381.415 - parvalux by maxon
Taunton, MA, United States
SD38 230V 1400 RPM 1 PHASE 50Hz
381.415
SD38 230V 1400 RPM 1 PHASE 50Hz 381.415
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 381.415
Product Name SD38 230V 1400 RPM 1 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0469 HP
Continuous Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD13 115V 1700 RPM 1 PHASE 60Hz - 131.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD48 400V 2800 RPM 3 PHASE 50Hz – GB9 60:1 Composite - 48400350G960C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.3351 HP
View Details
SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 60:1 Bronze - 29230360G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details
SD1 Series 12V 10W - 11210S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0134 HP
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details