parvalux by maxon SD29 – GB28 Range SD29-GB28

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD29-GB28 is a right-angle geared motor with a 96 mm frame and 56 mm stack length, designed for AC applications. It features an IP54 enclosure when configured as TEFC, insulation class F, and a bi-directional rotation. The gearbox adds approximately 85 mm to the overall length. It operates at 50 Hz or 60 Hz with nominal voltages of 230 V or 400 V AC, delivering nominal power outputs of 55 W or 120 W and corresponding speeds of 1400 rpm or 2800 rpm. The motor is a permanent capacitor asynchronous type and has a continuous torque of 0.38 Nm or 0.41 Nm depending on configuration. The total weight is 3.6 kg. Brakes are not available on TEFC models. All units comply with EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The SD29-GB28 is a right-angle geared motor with a 96 mm frame and 56 mm stack length, designed for AC applications. It features an IP54 enclosure when configured as TEFC, insulation class F, and a bi-directional rotation. The gearbox adds approximately 85 mm to the overall length. It operates at 50 Hz or 60 Hz with nominal voltages of 230 V or 400 V AC, delivering nominal power outputs of 55 W or 120 W and corresponding speeds of 1400 rpm or 2800 rpm. The motor is a permanent capacitor asynchronous type and has a continuous torque of 0.38 Nm or 0.41 Nm depending on configuration. The total weight is 3.6 kg. Brakes are not available on TEFC models. All units comply with EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
SD29 – GB28 Range - SD29-GB28 - parvalux by maxon
Taunton, MA, United States
SD29 – GB28 Range
SD29-GB28
SD29 – GB28 Range SD29-GB28
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number SD29-GB28
Product Name SD29 – GB28 Range
Output Power 0.1340 HP
Continuous Current 0.3600 to 1.7 amps
Continuous Torque 28.3 to 44.2 In-lbs (32.65 to 51.02 kg-cm)
Gear Type Worm
Gearbox Ratio 15 to 60 : 1
Unlock Full Specs
to access all available technical data

Similar Products

SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Bronze - 2123050S30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details
SD48 230V 3400 RPM 3 PHASE 60Hz - 483.436 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD11 Shunt Range - SD11 Shunt - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 to 0.1675 HP
Continuous Torque 2.1 to 2.7 In-lbs (2.45 to 3.06 kg-cm)
View Details
SD12 Series 24V 150W - 1224150S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2010 HP
Continuous Torque 3.2 In-lbs (3.67 kg-cm)
View Details