parvalux by maxon SD13 400V 2800 RPM 3 PHASE 50Hz 132.835

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD13 400V 2800 RPM 3 PHASE 50Hz - 132.835 - parvalux by maxon
Taunton, MA, United States
SD13 400V 2800 RPM 3 PHASE 50Hz
132.835
SD13 400V 2800 RPM 3 PHASE 50Hz 132.835
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 132.835
Product Name SD13 400V 2800 RPM 3 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
Continuous Current 0.4600 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 60:1 Bronze - 29230150G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Composite - 8400350M30C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD12 Shunt 24V 125W - 1224125SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1675 HP
Continuous Torque 3.5 In-lbs (4.08 kg-cm)
View Details
SD12 Shunt Range - SD12 Shunt - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0804 to 0.2010 HP
Continuous Torque 2.6 to 3.5 In-lbs (2.96 to 4.08 kg-cm)
View Details