parvalux by maxon SD48 230V 1400 RPM 1 PHASE 50Hz 481.415

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD48 230V 1400 RPM 1 PHASE 50Hz - 481.415 - parvalux by maxon
Taunton, MA, United States
SD48 230V 1400 RPM 1 PHASE 50Hz
481.415
SD48 230V 1400 RPM 1 PHASE 50Hz 481.415
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 481.415
Product Name SD48 230V 1400 RPM 1 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
Continuous Current 1.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Composite - 38230150M4C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Composite - 48230150G960C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2546 HP
View Details
SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Bronze - 8230150M72B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD1 Shunt 12V 2500 rpm - 11215SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0201 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details