parvalux by maxon SD28 400V 1400 RPM 3 PHASE 50Hz 281.735

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD28 series consists of three-phase AC induction motors with a 96 mm frame and 56 mm stack length, designed for continuous duty (S1). The variant operating at 400 V AC, 50 Hz, and 1400 rpm delivers 55 W nominal power, 0.38 Nm continuous torque, and draws 0.28 A nominal current, with a starting torque of 150% of full load. It features a permanent capacitor design, insulation class F, and an IP54 enclosure rating for TEFC construction. The motor is bi-directional and weighs 3.6 kg.

Datasheet Summary
Powered by GS/AI

The SD28 series consists of three-phase AC induction motors with a 96 mm frame and 56 mm stack length, designed for continuous duty (S1). The variant operating at 400 V AC, 50 Hz, and 1400 rpm delivers 55 W nominal power, 0.38 Nm continuous torque, and draws 0.28 A nominal current, with a starting torque of 150% of full load. It features a permanent capacitor design, insulation class F, and an IP54 enclosure rating for TEFC construction. The motor is bi-directional and weighs 3.6 kg.

Suppliers

Company
Product
Description
Supplier Links
SD28 400V 1400 RPM 3 PHASE 50Hz - 281.735 - parvalux by maxon
Taunton, MA, United States
SD28 400V 1400 RPM 3 PHASE 50Hz
281.735
SD28 400V 1400 RPM 3 PHASE 50Hz 281.735
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 281.735
Product Name SD28 400V 1400 RPM 3 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0737 HP
Continuous Current 0.2800 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Bronze - 8400350M4B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Bronze - 4123050S4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze - 38230150M4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD28 400V 2800 RPM 3 PHASE 50Hz – GB28 60:1 Bronze - 28400350G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
View Details