parvalux by maxon SD28 230V 1700 RPM 3 PHASE 60Hz 281.736

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD28 series comprises three-phase AC induction motors with a 96 mm frame and 56 mm stack length, designed for continuous operation (S1). The variant operating at 230 V AC, 60 Hz, and 1700 rpm delivers 55 W nominal power with a nominal torque of 0.38 Nm and a nominal current of 0.38 A. It features a permanent capacitor, asynchronous design, IP54 protection rating when TEFC, and insulation class F. The motor is bi-directional and weighs 3.6 kg. Brakes are not available on TEFC models. All units comply with EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The SD28 series comprises three-phase AC induction motors with a 96 mm frame and 56 mm stack length, designed for continuous operation (S1). The variant operating at 230 V AC, 60 Hz, and 1700 rpm delivers 55 W nominal power with a nominal torque of 0.38 Nm and a nominal current of 0.38 A. It features a permanent capacitor, asynchronous design, IP54 protection rating when TEFC, and insulation class F. The motor is bi-directional and weighs 3.6 kg. Brakes are not available on TEFC models. All units comply with EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
SD28 230V 1700 RPM 3 PHASE 60Hz - 281.736 - parvalux by maxon
Taunton, MA, United States
SD28 230V 1700 RPM 3 PHASE 60Hz
281.736
SD28 230V 1700 RPM 3 PHASE 60Hz 281.736
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 281.736
Product Name SD28 230V 1700 RPM 3 PHASE 60Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0737 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Bronze - 2123050S70B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details
SD1 Shunt 12V 2000 rpm - 11210SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0134 HP
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
SD13 230V 3400 RPM 3 PHASE 60Hz - 133.436 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD13 230V 1700 RPM 3 PHASE 60Hz - 131.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details