parvalux by maxon SD18 115V 3400 RPM 1 PHASE 60Hz 183.416

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD18 115V 3400 RPM 1 PHASE 60Hz - 183.416 - parvalux by maxon
Taunton, MA, United States
SD18 115V 3400 RPM 1 PHASE 60Hz
183.416
SD18 115V 3400 RPM 1 PHASE 60Hz 183.416
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 183.416
Product Name SD18 115V 3400 RPM 1 PHASE 60Hz
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.2010 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze - 28115160G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Composite - 38400350M30C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze - 29400350G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
View Details
SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 60:1 Bronze - 29400350G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
View Details