parvalux by maxon SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Composite 18230150G960C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Composite - 18230150G960C - parvalux by maxon
Taunton, MA, United States
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Composite
18230150G960C
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Composite 18230150G960C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 18230150G960C
Product Name SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Composite
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
Continuous Current 1.2 amps
Continuous Torque 176.1 In-lbs (203 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD38 115V 1700 RPM 1 PHASE 60Hz - 381.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD28 400V 2800 RPM 3 PHASE 50Hz - 282.835 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details
SD21 115V 1700 RPM 1 PHASE 60Hz - 211.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 72:1 Composite - 38230150M72C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details