parvalux by maxon PM8 12V 3000 RPM – S Box 70:1 Bronze 812S70B

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM8 12V 3000 RPM ,Äì S Box 70:1 Bronze (part number 812S70B) is a permanent magnet direct current (PMDC) motor designed for applications requiring controlled speed and torque. It operates at a nominal voltage of 12V and delivers a nominal continuous torque of 0.078 Nm, with a maximum intermittent torque of 0.11 Nm for short durations. The motor achieves a no-load speed of 4317 RPM and a nominal speed of 3000 RPM, making it suitable for various applications where speed regulation is critical. This motor features a compact design with a frame diameter of 56 mm and a stack length of 24 mm. It has a weight of 0.6 kg and an IP54 rating, indicating protection against dust and splashes of water. The motor is reversible and has a maximum efficiency of 68%. It is compatible with a range of Parvalux gearboxes, allowing for customization based on specific application requirements. The motor's thermal class is rated at F, ensuring reliable operation under various conditions.

Datasheet Summary
Powered by GS/AI

The PM8 12V 3000 RPM ,Äì S Box 70:1 Bronze (part number 812S70B) is a permanent magnet direct current (PMDC) motor designed for applications requiring controlled speed and torque. It operates at a nominal voltage of 12V and delivers a nominal continuous torque of 0.078 Nm, with a maximum intermittent torque of 0.11 Nm for short durations. The motor achieves a no-load speed of 4317 RPM and a nominal speed of 3000 RPM, making it suitable for various applications where speed regulation is critical. This motor features a compact design with a frame diameter of 56 mm and a stack length of 24 mm. It has a weight of 0.6 kg and an IP54 rating, indicating protection against dust and splashes of water. The motor is reversible and has a maximum efficiency of 68%. It is compatible with a range of Parvalux gearboxes, allowing for customization based on specific application requirements. The motor's thermal class is rated at F, ensuring reliable operation under various conditions.

Suppliers

Company
Product
Description
Supplier Links
PM8 12V 3000 RPM – S Box 70:1 Bronze - 812S70B - parvalux by maxon
Taunton, MA, United States
PM8 12V 3000 RPM – S Box 70:1 Bronze
812S70B
PM8 12V 3000 RPM – S Box 70:1 Bronze 812S70B
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 812S70B
Product Name PM8 12V 3000 RPM – S Box 70:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.0335 HP
Continuous Current 3.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-60 48V 3000RPM – GB12 60:1 Bronze - 781097-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM9 – S Box Range - PM9-S - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.0509 HP
View Details
EPM63-50 Fan Cooled 40V 3000 RPM - V6350-3K40 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
SD1 Shunt 12V 2500 rpm - 11215SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.0201 HP
View Details