Parker Hannifin / Automation / Electromechanical Division - Europe Electro Thrust ET Series ET32

Description
Stroke lengths up to 2400mm Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N Typical repeatability ±0.07mm Speeds up to 1.3m/s Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios High mechanical efficiency (up to 90%) 5 different frame sizes IP65 version available
Datasheet
Description
Stroke lengths up to 2400mm Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N Typical repeatability ±0.07mm Speeds up to 1.3m/s Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios High mechanical efficiency (up to 90%) 5 different frame sizes IP65 version available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Thrust ET Series ET32
Stroke lengths up to 2400mm Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N Typical repeatability ±0.07mm Speeds up to 1.3m/s Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios High mechanical efficiency (up to 90%) 5 different frame sizes IP65 version available
  • Stroke lengths up to 2400mm
  • Ballscrew pitches from 5 to 50mm/rev.
  • Thrust forces in excess of 44,000N
  • Typical repeatability ±0.07mm
  • Speeds up to 1.3m/s
  • Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios
  • High mechanical efficiency (up to 90%)
  • 5 different frame sizes
  • IP65 version available
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Linear Thrusters
Product Number ET32
Product Name Electro Thrust ET Series
Device Type Hydraulic/Electrohydraulic Thruster
Unlock Full Specs
to access all available technical data

Similar Products

GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
View Details
Linear Thruster - LDAT-S074060-DBS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Two Shaft Thruster (Pneumatic) - Model 3AM - Ultramation, Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0 to 36 inch (0.0 to 914 mm)
Operating Pressure 0.0 to 250 psi (0.0 to 176 m H2O)
View Details
Linear Thrusters - LT-Series - R&I Manufacturing Co.
R&I Manufacturing Co.
Specs
Device Type Pneumatic Thruster (optional feature)
Bore Size 0.4370 to 1.12 inch (11.1 to 28.57 mm)
Shaft Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
View Details